RAF Electronic Hardware Metric Captive Panel Screws Style4 M0285-SS

Description
Metric Captive Panel Screws - Style4
Datasheet
Description
Metric Captive Panel Screws - Style4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0285-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0285-SS
Metric Captive Panel Screws Style4 M0285-SS
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 9.5 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7483 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 9.5 Mm; Thread Size Imperial Raf Electronic Hardware
27T7483
Metric Captive Panel Screws, Ss, 9.5 Mm; Thread Size Imperial Raf Electronic Hardware 27T7483
METRIC CAPTIVE PANEL SCREWS, SS, 9.5 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:9.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 9.5 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:9.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0285-SS 27T7483
Product Name Metric Captive Panel Screws Style4 Metric Captive Panel Screws, Ss, 9.5 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827423 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.1870 inch (4.75 mm)
Material Stainless Steel
View Details
2 suppliers