RAF Electronic Hardware Metric Captive Panel Screws Style4 M0278-SS

Description
Metric Captive Panel Screws - Style4
Datasheet
Description
Metric Captive Panel Screws - Style4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0278-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0278-SS
Metric Captive Panel Screws Style4 M0278-SS
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 13 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7476 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 13 Mm; Thread Size Imperial Raf Electronic Hardware
27T7476
Metric Captive Panel Screws, Ss, 13 Mm; Thread Size Imperial Raf Electronic Hardware 27T7476
METRIC CAPTIVE PANEL SCREWS, SS, 13 mm; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 13 mm; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:13mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0278-SS 27T7476
Product Name Metric Captive Panel Screws Style4 Metric Captive Panel Screws, Ss, 13 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Captive Screw 6-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details