RAF Electronic Hardware Metric Captive Panel Screws Style4 M0275-SS

Description
Metric Captive Panel Screws - Style4
Datasheet
Description
Metric Captive Panel Screws - Style4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0275-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0275-SS
Metric Captive Panel Screws Style4 M0275-SS
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 8 Mm; Screw Head Style Raf Electronic Hardware - 27T7473 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 8 Mm; Screw Head Style Raf Electronic Hardware
27T7473
Metric Captive Panel Screws, Ss, 8 Mm; Screw Head Style Raf Electronic Hardware 27T7473
METRIC CAPTIVE PANEL SCREWS, SS, 8 mm; Screw Head Style:Pan Head Slotted; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Material:Stainless Steel; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 8 mm; Screw Head Style:Pan Head Slotted; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Material:Stainless Steel; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0275-SS 27T7473
Product Name Metric Captive Panel Screws Style4 Metric Captive Panel Screws, Ss, 8 Mm; Screw Head Style Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 2776614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Material Steel
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details