RAF Electronic Hardware Metric Captive Panel Screws Style4 M0266-S

Description
Metric Captive Panel Screws - Style4
Description
Metric Captive Panel Screws - Style4
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style4, part number M0266-S, is constructed from steel and features a length of 8 mm measured from under the head. It has a thread size of M2x0.4 and a head diameter of 3.2 mm. The screw does not have any plating and is compliant with RoHS standards. The dimensions include a head length of 2 mm, a total length tolerance of ±0.5 mm, and a screw diameter of 1 mm. This product is suitable for applications requiring a secure fastening solution in compact spaces.

Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style4, part number M0266-S, is constructed from steel and features a length of 8 mm measured from under the head. It has a thread size of M2x0.4 and a head diameter of 3.2 mm. The screw does not have any plating and is compliant with RoHS standards. The dimensions include a head length of 2 mm, a total length tolerance of ±0.5 mm, and a screw diameter of 1 mm. This product is suitable for applications requiring a secure fastening solution in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0266-S - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0266-S
Metric Captive Panel Screws Style4 M0266-S
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number M0266-S
Product Name Metric Captive Panel Screws Style4
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - PF11MF-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - 12-11-202-27 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827401 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details