RAF Electronic Hardware Metric Captive Panel Screws Style2 M0239-SS

Description
Metric Captive Panel Screws - Style2
Description
Metric Captive Panel Screws - Style2
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style2, part number M0239-SS, is constructed from stainless steel, ensuring durability and resistance to corrosion. It has a length of 19 mm measured from under the head, with a thread size of M6x1. The head diameter is 12.5 mm, and it features a knurl with 2 threads per inch (TPI). This product is RoHS compliant, indicating it meets environmental standards. The screw has no plating finish, which may be relevant for specific applications. The dimensions are precise, with tolerances provided for various measurements, making it suitable for applications requiring exact specifications.

Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style2, part number M0239-SS, is constructed from stainless steel, ensuring durability and resistance to corrosion. It has a length of 19 mm measured from under the head, with a thread size of M6x1. The head diameter is 12.5 mm, and it features a knurl with 2 threads per inch (TPI). This product is RoHS compliant, indicating it meets environmental standards. The screw has no plating finish, which may be relevant for specific applications. The dimensions are precise, with tolerances provided for various measurements, making it suitable for applications requiring exact specifications.

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style2 - M0239-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style2
M0239-SS
Metric Captive Panel Screws Style2 M0239-SS
Metric Captive Panel Screws - Style2

Metric Captive Panel Screws - Style2

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number M0239-SS
Product Name Metric Captive Panel Screws Style2
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827423 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details