RAF Electronic Hardware Metric Captive Panel Screws Style1 M0159-B

Description
Metric Captive Panel Screws - Style1
Description
Metric Captive Panel Screws - Style1
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style1, part number M0159-B, is constructed from brass and features a length of 44.5 mm measured from under the head. It has a thread size of M6x1 and a head diameter of 14.5 mm. The screw is designed with a knurl TPI of 2 and does not have any plating finish. It is compliant with RoHS standards. The dimensions include a head length of 6.5 mm, a total length of 44.5 mm, and a shank length of 35 mm. The screw's width is 1.5 mm, and the diameter is 2.5 mm. This product may be suitable for applications requiring a captive screw solution in electronic hardware.

Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style1, part number M0159-B, is constructed from brass and features a length of 44.5 mm measured from under the head. It has a thread size of M6x1 and a head diameter of 14.5 mm. The screw is designed with a knurl TPI of 2 and does not have any plating finish. It is compliant with RoHS standards. The dimensions include a head length of 6.5 mm, a total length of 44.5 mm, and a shank length of 35 mm. The screw's width is 1.5 mm, and the diameter is 2.5 mm. This product may be suitable for applications requiring a captive screw solution in electronic hardware.

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0159-B - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0159-B
Metric Captive Panel Screws Style1 M0159-B
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number M0159-B
Product Name Metric Captive Panel Screws Style1
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827417 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - 12-99-564-304 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details