RAF Electronic Hardware Metric Captive Panel Screws Style1 M0133-B

Description
Metric Captive Panel Screws - Style1
Description
Metric Captive Panel Screws - Style1
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style1, part number M0133-B, is constructed from brass and features a length of 27 mm measured from under the head. It has a thread size of M5x0.8 and a head diameter of 11 mm. The screw is designed with a knurl TPI of 2 and does not have any plating finish. Additional dimensions include a head length of 6.5 mm, a total length of 27 mm, a thread length of 9.5 mm, and a shank diameter of 3.5 mm. The product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Metric Captive Panel Screw Style1, part number M0133-B, is constructed from brass and features a length of 27 mm measured from under the head. It has a thread size of M5x0.8 and a head diameter of 11 mm. The screw is designed with a knurl TPI of 2 and does not have any plating finish. Additional dimensions include a head length of 6.5 mm, a total length of 27 mm, a thread length of 9.5 mm, and a shank diameter of 3.5 mm. The product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0133-B - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0133-B
Metric Captive Panel Screws Style1 M0133-B
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number M0133-B
Product Name Metric Captive Panel Screws Style1
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11025-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Immersion Coating
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 4-40 Thread - 8702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9060 inch (23.01 mm)
Material Stainless Steel
View Details