Metric Captive Panel Screws - Style1
METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:21.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | M0108-SS | 27T7451 |
| Product Name | Metric Captive Panel Screws Style1 | Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |