The KK-83 compression spring from Century Spring Corp. features a free length of 0.50 inches (12.7 mm) and an outer diameter of 0.219 inches (5.56 mm). It is constructed from stainless steel, providing durability and resistance to corrosion. The spring has a wire diameter of 0.175 inches (4.4 mm) and a total of 5.5 coils. It is designed to handle a suggested maximum load of 10.0 lbs (44.5 N) with a maximum deflection of 0.26 inches (6.6 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | KK-83 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |