Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.
| Century Spring Corp. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | IR0156 |
| Product Name | IR Series Retaining Rings |
| Ring Type | Internal |
| Ring Style | Circlip |
| Design Units | Inch; Metric |
| Housing Diameter | 1.56 inch (39.67 mm) |