Century Spring Corp. Hairpin Clips HC-9

Description
Carbon Steel H-Clips
Datasheet
Description
Carbon Steel H-Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hairpin Clips - HC-9 - Century Spring Corp.
Commerce, CA, United States
Hairpin Clips
HC-9
Hairpin Clips HC-9
Carbon Steel H-Clips

Carbon Steel H-Clips

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Industrial Pins
Product Number HC-9
Product Name Hairpin Clips
Pin Type a.k.a. External Hitch Pin Clip
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.9380 inch (23.83 mm)
View Details
Split Pins - 2452672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement - Multi-Bolt Arrangement - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
Length 78.74 inch (2000 mm)
View Details