Century Spring Corp. Hairpin Clips HC-1

Description
Carbon Steel H-Clips
Description
Carbon Steel H-Clips
Datasheet
Datasheet Summary
Powered by GS/AI

The HC-1 Hairpin Clip from Century Spring Corp. is a reusable fastener designed for ease of assembly in machinery and equipment repairs. Made from carbon steel, it features a zinc plated finish that enhances its corrosion resistance. The clip requires a groove to accommodate a wire diameter of .218 inches, with a width of .078 inches and a thickness of .062 inches. This product is suitable for a variety of applications in both small and large equipment, making it a versatile choice for engineers seeking reliable fastening solutions.

Datasheet Summary
Powered by GS/AI

The HC-1 Hairpin Clip from Century Spring Corp. is a reusable fastener designed for ease of assembly in machinery and equipment repairs. Made from carbon steel, it features a zinc plated finish that enhances its corrosion resistance. The clip requires a groove to accommodate a wire diameter of .218 inches, with a width of .078 inches and a thickness of .062 inches. This product is suitable for a variety of applications in both small and large equipment, making it a versatile choice for engineers seeking reliable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Hairpin Clips - HC-1 - Century Spring Corp.
Commerce, CA, United States
Hairpin Clips
HC-1
Hairpin Clips HC-1
Carbon Steel H-Clips

Carbon Steel H-Clips

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Industrial Pins
Product Number HC-1
Product Name Hairpin Clips
Pin Type a.k.a. External Hitch Pin Clip
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.6250 inch (15.87 mm)
View Details