Century Spring Corp. Extension Spring ES-2701

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Spring Steel , with a length of 3.875 in and an outside diameter of .734 in with a spring rate
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Spring Steel , with a length of 3.875 in and an outside diameter of .734 in with a spring rate

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - ES-2701 - Reid Supply
Norton Shores, MI, United States
Extension Spring
ES-2701
Extension Spring ES-2701
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Spring Steel , with a length of 3.875 in and an outside diameter of .734 in with a spring rate

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. Extension Spring is made from Spring Steel , with a length of 3.875 in and an outside diameter of .734 in with a spring rate

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Extension Springs
Product Number ES-2701
Product Name Extension Spring
Outer Diameter (OD) 0.7340 inch (18.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1378 inch (3.5 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
Free Length 1.04 inch (26.4 mm)
View Details
0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0310 inch (0.7874 mm)
View Details
Extension Spring, Regular - 12366 - Century Spring Corp.
Specs
Material Other
Outer Diameter (OD) 0.6400 inch (16.26 mm)
Wire Diameter 0.0720 inch (1.83 mm)
View Details