Century Spring Corp. Extension Spring ES-1414

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.000 in and an outside diameter of .375 in with a spring rate
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.000 in and an outside diameter of .375 in with a spring rate

Suppliers

Company
Product
Description
Supplier Links
Extension Spring - ES-1414 - Reid Supply
Norton Shores, MI, United States
Extension Spring
ES-1414
Extension Spring ES-1414
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extension Spring is made from Hard Drawn Steel , with a length of 3.000 in and an outside diameter of .375 in with a spring rate

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. Extension Spring is made from Hard Drawn Steel , with a length of 3.000 in and an outside diameter of .375 in with a spring rate

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Extension Springs
Product Number ES-1414
Product Name Extension Spring
Material Hard Drawn
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0120 inch (0.3048 mm)
View Details
Extension Springs - 751792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Spring - LE 014A 08 M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0140 inch (0.3556 mm)
View Details