Century Spring Corp. ER Series Retaining Rings ER0081

Description
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.
Description
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.
Datasheet
Datasheet Summary
Powered by GS/AI

The ER0081 Retaining Ring from Century Spring Corp. is designed for use in fastening assemblies on shafts or within housings. It has a shaft diameter of 0.812 inches and a free diameter of 0.751 inches. The ring features a thickness of 0.042 inches and a tolerance of ±0.002 inches. Made from carbon spring steel (SAE 1060-1090), it is suitable for applications requiring durability and strength. The static thrust load capacity is rated at 4000 pounds, with a static thrust ID of 1400 pounds. This retaining ring is engineered to install into a groove, creating a shoulder that retains the assembly effectively.

Datasheet Summary
Powered by GS/AI

The ER0081 Retaining Ring from Century Spring Corp. is designed for use in fastening assemblies on shafts or within housings. It has a shaft diameter of 0.812 inches and a free diameter of 0.751 inches. The ring features a thickness of 0.042 inches and a tolerance of ±0.002 inches. Made from carbon spring steel (SAE 1060-1090), it is suitable for applications requiring durability and strength. The static thrust load capacity is rated at 4000 pounds, with a static thrust ID of 1400 pounds. This retaining ring is engineered to install into a groove, creating a shoulder that retains the assembly effectively.

Suppliers

Company
Product
Description
Supplier Links
ER Series Retaining Rings - ER0081 - Century Spring Corp.
Commerce, CA, United States
ER Series Retaining Rings
ER0081
ER Series Retaining Rings ER0081
Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the shaft or the housing.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Retaining Rings and Snap Rings
Product Number ER0081
Product Name ER Series Retaining Rings
Ring Type External
Ring Style Circlip
Design Units Inch; Metric
Shaft Diameter 0.8120 inch (20.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spiral Retaining Ring - wave spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
Material Stainless Steel
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Circlips - 2836703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.1 inch (28 mm)
View Details
Retaining Ring - DNH-37 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details