Century Spring Corp. Chrome Silicon Die Springs D-9202411

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Chrome Silicon Die Spring D-9202411 from Century Spring Corp. features a hole size of 6.00 inches, a rod size of 123 inches, and a wire diameter of 1.50 inches. It has a free length of 184 inches and a rate of 1.50 lbs/in. The spring is designed to handle various deflections, with a maximum operating deflection of 1.80 inches at 294 lbs of force. This product is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments. The use of chrome silicon material enhances its durability and cycle life.

Datasheet Summary
Powered by GS/AI

The Chrome Silicon Die Spring D-9202411 from Century Spring Corp. features a hole size of 6.00 inches, a rod size of 123 inches, and a wire diameter of 1.50 inches. It has a free length of 184 inches and a rate of 1.50 lbs/in. The spring is designed to handle various deflections, with a maximum operating deflection of 1.80 inches at 294 lbs of force. This product is suitable for applications requiring high static or shock-load stresses, making it ideal for die machinery and other demanding environments. The use of chrome silicon material enhances its durability and cycle life.

Suppliers

Company
Product
Description
Supplier Links
Chrome Silicon Die Springs - D-9202411 - Century Spring Corp.
Commerce, CA, United States
Chrome Silicon Die Springs
D-9202411
Chrome Silicon Die Springs D-9202411
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-9202411
Product Name Chrome Silicon Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Spring - C021-M4-S17 - Smalley
Specs
Material Stainless Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Compression Springs - 121163 - RS Components, Ltd.
Specs
Outer Diameter 0.4429 inch (11.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 3.68 inch (93.5 mm)
View Details
Wave Springs - MWM-50 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.57 inch (40 mm)
View Details