Century Spring Corp. Chrome Silicon Die Springs D-9122011

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-9122011 Chrome Silicon Die Spring from Century Spring Corp. is designed for light load applications. It features a hole size of 5.00 inches, a rod size of 66 inches, and a wire diameter of 1.25 inches. The spring has a free length of 106 inches and a rate of 53 lbs/in. For optimal performance, the spring can handle a deflection of 25% of its free length, resulting in a force of 80 lbs with a deflection of 1.50 inches. At 30% deflection, it can support 106 lbs with a deflection of 2.00 inches. The maximum operating deflection is 40% of the free length, allowing for a force of 106 lbs and a deflection of 2.00 inches. This spring is suitable for applications requiring high cycle life and can effectively manage static or shock-load stresses.

Datasheet Summary
Powered by GS/AI

The D-9122011 Chrome Silicon Die Spring from Century Spring Corp. is designed for light load applications. It features a hole size of 5.00 inches, a rod size of 66 inches, and a wire diameter of 1.25 inches. The spring has a free length of 106 inches and a rate of 53 lbs/in. For optimal performance, the spring can handle a deflection of 25% of its free length, resulting in a force of 80 lbs with a deflection of 1.50 inches. At 30% deflection, it can support 106 lbs with a deflection of 2.00 inches. The maximum operating deflection is 40% of the free length, allowing for a force of 106 lbs and a deflection of 2.00 inches. This spring is suitable for applications requiring high cycle life and can effectively manage static or shock-load stresses.

Suppliers

Company
Product
Description
Supplier Links
Chrome Silicon Die Springs - D-9122011 - Century Spring Corp.
Commerce, CA, United States
Chrome Silicon Die Springs
D-9122011
Chrome Silicon Die Springs D-9122011
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-9122011
Product Name Chrome Silicon Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C112-M8 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Multi Turn Wave Springs with Shim End Stainless steel 304 - L200-L3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Springs - MWM-16 B - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.4331 inch (11 mm)
View Details
Compression Springs - 751461 - RS Components, Ltd.
Specs
Outer Diameter 0.2165 inch (5.5 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 1.75 inch (44.5 mm)
View Details