Century Spring Corp. Oil Tempered Die Springs D-20

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Tempered Die Springs - D-20 - Century Spring Corp.
Commerce, CA, United States
Oil Tempered Die Springs
D-20
Oil Tempered Die Springs D-20
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-20
Product Name Oil Tempered Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Springs with Shim End Carbon steel - LM28-L3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Copper Base Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-728 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 6.46 inch (164 mm)
View Details
Compression Springs - 751360 - RS Components, Ltd.
Specs
Outer Diameter 0.1083 inch (2.75 mm)
Wire diameter 0.0098 inch (0.2500 mm)
Free length 0.6181 inch (15.7 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details