Century Spring Corp. Chrome Alloy Die Springs D-1370-A

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chrome Alloy Die Springs - D-1370-A - Century Spring Corp.
Commerce, CA, United States
Chrome Alloy Die Springs
D-1370-A
Chrome Alloy Die Springs D-1370-A
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-1370-A
Product Name Chrome Alloy Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751590 - RS Components, Ltd.
Specs
Outer Diameter 0.3543 inch (9 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 2.32 inch (59 mm)
View Details
Wave Spring - CM06-L8 - Smalley
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
End Configuration Closed (squared) ends
Coil Shape Straight
View Details
4.6mm Outside diameter, 14mm Free Length, Helical Compression Spring - S78CSYM046055014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details