Century Spring Corp. Chrome Alloy Die Springs D-1121

Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The D-1121 Chrome Alloy Die Spring from Century Spring Corp. features a hole size of 4.00 inches and a rod size of 2.00 inches. It has a wire diameter of 1.60 inches and a free length of 70 inches. The spring exhibits a rate of 44 lbs/inch and can accommodate a maximum deflection of 1.00 inch at 50% of its free length. For average life, it can handle a deflection of 1.00 inch at 40% of its free length, while for long life, it can support a deflection of 1.00 inch at 25% of its free length. This spring is suitable for applications requiring high static or shock-load stresses, making it a viable option for die machinery and other demanding environments.

Datasheet Summary
Powered by GS/AI

The D-1121 Chrome Alloy Die Spring from Century Spring Corp. features a hole size of 4.00 inches and a rod size of 2.00 inches. It has a wire diameter of 1.60 inches and a free length of 70 inches. The spring exhibits a rate of 44 lbs/inch and can accommodate a maximum deflection of 1.00 inch at 50% of its free length. For average life, it can handle a deflection of 1.00 inch at 40% of its free length, while for long life, it can support a deflection of 1.00 inch at 25% of its free length. This spring is suitable for applications requiring high static or shock-load stresses, making it a viable option for die machinery and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chrome Alloy Die Springs - D-1121 - Century Spring Corp.
Commerce, CA, United States
Chrome Alloy Die Springs
D-1121
Chrome Alloy Die Springs D-1121
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number D-1121
Product Name Chrome Alloy Die Springs
Coil Shape Straight; (Die Spring)
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

/ Single-Turn Wave Springs (Inch & Metric) - MST-630 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 5.76 inch (146 mm)
View Details
Multi Turn Wave Springs with Shim End Stainless steel 304 - L200-L5 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Spring - C200-M2 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details