RAF Electronic Hardware Bolt, Spring Anchor, Steel, 1/4-28; Thread Size Imperial Raf Electronic Hardware CSA-80

Description
BOLT, SPRING ANCHOR, STEEL, 1/4-28; Thread Size - Imperial:1/4-28; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOLT, SPRING ANCHOR, STEEL, 1/4-28; Thread Size - Imperial:1/4-28; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Steel, 1/4-28; Thread Size Imperial Raf Electronic Hardware - 47W2338 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Steel, 1/4-28; Thread Size Imperial Raf Electronic Hardware
47W2338
Bolt, Spring Anchor, Steel, 1/4-28; Thread Size Imperial Raf Electronic Hardware 47W2338
BOLT, SPRING ANCHOR, STEEL, 1/4-28; Thread Size - Imperial:1/4-28; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STEEL, 1/4-28; Thread Size - Imperial:1/4-28; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2338
Product Name Bolt, Spring Anchor, Steel, 1/4-28; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Full Threaded Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014A4/316L2008588 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.35 inch (85 mm)
View Details