RAF Electronic Hardware Bolt, Spring Anchor, Steel, 8-32; Thread Size Imperial Raf Electronic Hardware CSA-60

Description
BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Steel, 8-32; Thread Size Imperial Raf Electronic Hardware - 47W2336 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Steel, 8-32; Thread Size Imperial Raf Electronic Hardware
47W2336
Bolt, Spring Anchor, Steel, 8-32; Thread Size Imperial Raf Electronic Hardware 47W2336
BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2336
Product Name Bolt, Spring Anchor, Steel, 8-32; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ASME/ANSI; ANSI B18.3
View Details