RAF Electronic Hardware Bolt, Spring Anchor, Steel, 6-32; Thread Size Imperial Raf Electronic Hardware CSA-50

Description
BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Description
BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bolt, Spring Anchor, Steel, 6-32 is designed for securing the ends of extension springs efficiently. It features a thread size of 6-32 and a thread length of 0.465 inches. The anchor is made from C 1022 steel with a black oxide finish, providing durability and resistance to corrosion. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its rugged construction allows for easy adjustment and fine-tuning of loads, making it a practical choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Bolt, Spring Anchor, Steel, 6-32 is designed for securing the ends of extension springs efficiently. It features a thread size of 6-32 and a thread length of 0.465 inches. The anchor is made from C 1022 steel with a black oxide finish, providing durability and resistance to corrosion. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its rugged construction allows for easy adjustment and fine-tuning of loads, making it a practical choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Bolt, Spring Anchor, Steel, 6-32; Thread Size Imperial Raf Electronic Hardware - 47W2335 - Newark, An Avnet Company
Chicago, IL, United States
Bolt, Spring Anchor, Steel, 6-32; Thread Size Imperial Raf Electronic Hardware
47W2335
Bolt, Spring Anchor, Steel, 6-32; Thread Size Imperial Raf Electronic Hardware 47W2335
BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bolts
Product Number 47W2335
Product Name Bolt, Spring Anchor, Steel, 6-32; Thread Size Imperial Raf Electronic Hardware
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details
Serrated Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Swing Bolts - 29509 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 3/4-10
View Details