Century Spring Corp. Curved Disc Springs CRV-25318

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Disc Springs - CRV-25318 - Century Spring Corp.
Commerce, CA, United States
Curved Disc Springs
CRV-25318
Curved Disc Springs CRV-25318
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CRV-25318
Product Name Curved Disc Springs
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
5/16 Screw Size, 0.322
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.322 inch (8.179 mm)
View Details
Washers - 276803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
Finish ZincPlated
View Details
Self-Sealing Washer - Metric - 75312 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details