Century Spring Corp. Curved Disc Springs CRV-24455

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CRV-24455 Curved Disc Spring from Century Spring Corp. is designed for applications requiring flexibility and light loads, capable of handling forces from ounces up to approximately 100 pounds. This spring exhibits a uniform spring constant over a wide range of deflection, making it suitable for repeated cycles through various motions. The dimensions of the CRV-24455 include an outer diameter of 2.13 inches, an inner diameter of 0.130 inches, and a thickness of 0.035 inches. It is manufactured from spring steel, with availability in stainless steel upon request. The calculated load at the approximate deflection of 0.008 inches is 3.3 pounds (14.65 N). This product is ideal for engineers seeking reliable performance in applications that require consistent spring characteristics.

Datasheet Summary
Powered by GS/AI

The CRV-24455 Curved Disc Spring from Century Spring Corp. is designed for applications requiring flexibility and light loads, capable of handling forces from ounces up to approximately 100 pounds. This spring exhibits a uniform spring constant over a wide range of deflection, making it suitable for repeated cycles through various motions. The dimensions of the CRV-24455 include an outer diameter of 2.13 inches, an inner diameter of 0.130 inches, and a thickness of 0.035 inches. It is manufactured from spring steel, with availability in stainless steel upon request. The calculated load at the approximate deflection of 0.008 inches is 3.3 pounds (14.65 N). This product is ideal for engineers seeking reliable performance in applications that require consistent spring characteristics.

Suppliers

Company
Product
Description
Supplier Links
Curved Disc Springs - CRV-24455 - Century Spring Corp.
Commerce, CA, United States
Curved Disc Springs
CRV-24455
Curved Disc Springs CRV-24455
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CRV-24455
Product Name Curved Disc Springs
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Self-Sealing Washer - Metric - 75312 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details