Century Spring Corp. CDS Series Disc Springs CDS-623147

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS-623147 disc spring from Century Spring Corp. is designed for applications requiring a compact spring solution with high force generation. It has a nominal bolt size of 5/16 inches, an outer diameter of 0.625 inches, an inner diameter of 0.317 inches, a thickness of 0.047 inches, and a height of 0.012 inches. This spring can withstand a maximum load of 600 lbs with a deflection of 0.012 inches, resulting in a stress rating of 59 x 10^3 psi. The CDS-623147 is suitable for use in various mechanical assemblies where space is limited but high load capacity is essential.

Datasheet Summary
Powered by GS/AI

The CDS-623147 disc spring from Century Spring Corp. is designed for applications requiring a compact spring solution with high force generation. It has a nominal bolt size of 5/16 inches, an outer diameter of 0.625 inches, an inner diameter of 0.317 inches, a thickness of 0.047 inches, and a height of 0.012 inches. This spring can withstand a maximum load of 600 lbs with a deflection of 0.012 inches, resulting in a stress rating of 59 x 10^3 psi. The CDS-623147 is suitable for use in various mechanical assemblies where space is limited but high load capacity is essential.

Suppliers

Company
Product
Description
Supplier Links
CDS Series Disc Springs - CDS-623147 - Century Spring Corp.
Commerce, CA, United States
CDS Series Disc Springs
CDS-623147
CDS Series Disc Springs CDS-623147
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDS-623147
Product Name CDS Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
Washers - 5072713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details