Century Spring Corp. CDS Series Disc Springs CDS-561928

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS-561928 disc spring from Century Spring Corp. is designed for use with a nominal bolt size of 3/16 inches. It features an outer diameter of 0.562 inches, an inner diameter of 0.190 inches, a thickness of 0.028 inches, and a height of 0.014 inches. The maximum load capacity is 163 lbs with a deflection of 0.014 inches, resulting in a stress rating of 42 x 10^3 psi. This disc spring is suitable for applications requiring high force in a compact design, making it ideal for use in various mechanical assemblies where space is limited.

Datasheet Summary
Powered by GS/AI

The CDS-561928 disc spring from Century Spring Corp. is designed for use with a nominal bolt size of 3/16 inches. It features an outer diameter of 0.562 inches, an inner diameter of 0.190 inches, a thickness of 0.028 inches, and a height of 0.014 inches. The maximum load capacity is 163 lbs with a deflection of 0.014 inches, resulting in a stress rating of 42 x 10^3 psi. This disc spring is suitable for applications requiring high force in a compact design, making it ideal for use in various mechanical assemblies where space is limited.

Suppliers

Company
Product
Description
Supplier Links
CDS Series Disc Springs - CDS-561928 - Century Spring Corp.
Commerce, CA, United States
CDS Series Disc Springs
CDS-561928
CDS Series Disc Springs CDS-561928
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDS-561928
Product Name CDS Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L064109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M6
View Details
Washers - 7976361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.669 inch (17.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details