Century Spring Corp. CDM Series Disc Springs CDM-156207

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-156207 disc spring from Century Spring Corp. features an outer diameter of 0.591 inches and an inner diameter of 0.244 inches. It has a thickness of 0.0276 inches and a height of 0.0158 inches. This spring is designed to handle loads of 53 lbs at 25% height, 98 lbs at 50% height, 138 lbs at 75% height, and 174 lbs at 100% height, with corresponding deflections of 0.0040, 0.0079, 0.0119, and 0.0158 inches respectively. The stress values at these load levels are 57, 98, 138, and 182 x 10^3 psi. The CDM-156207 is suitable for applications requiring compact spring solutions that deliver high force with minimal movement when compressed.

Datasheet Summary
Powered by GS/AI

The CDM-156207 disc spring from Century Spring Corp. features an outer diameter of 0.591 inches and an inner diameter of 0.244 inches. It has a thickness of 0.0276 inches and a height of 0.0158 inches. This spring is designed to handle loads of 53 lbs at 25% height, 98 lbs at 50% height, 138 lbs at 75% height, and 174 lbs at 100% height, with corresponding deflections of 0.0040, 0.0079, 0.0119, and 0.0158 inches respectively. The stress values at these load levels are 57, 98, 138, and 182 x 10^3 psi. The CDM-156207 is suitable for applications requiring compact spring solutions that deliver high force with minimal movement when compressed.

Suppliers

Company
Product
Description
Supplier Links
CDM Series Disc Springs - CDM-156207 - Century Spring Corp.
Commerce, CA, United States
CDM Series Disc Springs
CDM-156207
CDM Series Disc Springs CDM-156207
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CDM-156207
Product Name CDM Series Disc Springs
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details