Century Spring Corp. Disc Springs, Contact CBS650612

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

The CBS650612 Contact Disc Spring from Century Spring Corp. features a conical shape designed to provide reactive force and high elasticity for effective bolt connections. It compensates for loss of bolt tension due to surface deterioration or thermal expansion and contraction. The hardened, serrated profile enhances grip on the lower surface of bolts or nuts, preventing loosening during extreme vibrations or shocks. This disc spring is made from high-quality carbon spring steel and is suitable for various applications, including use in SEMS assemblies and confined spaces under socket head screws. The dimensions include a maximum outer diameter of 0.559 inches, a minimum inner diameter of 0.240 inches, and a reference thickness of 0.052 inches. The calculated load at flat is 3350 pounds, making it a robust choice for applications requiring reliable tension maintenance.

Datasheet Summary
Powered by GS/AI

The CBS650612 Contact Disc Spring from Century Spring Corp. features a conical shape designed to provide reactive force and high elasticity for effective bolt connections. It compensates for loss of bolt tension due to surface deterioration or thermal expansion and contraction. The hardened, serrated profile enhances grip on the lower surface of bolts or nuts, preventing loosening during extreme vibrations or shocks. This disc spring is made from high-quality carbon spring steel and is suitable for various applications, including use in SEMS assemblies and confined spaces under socket head screws. The dimensions include a maximum outer diameter of 0.559 inches, a minimum inner diameter of 0.240 inches, and a reference thickness of 0.052 inches. The calculated load at flat is 3350 pounds, making it a robust choice for applications requiring reliable tension maintenance.

Suppliers

Company
Product
Description
Supplier Links
Disc Springs, Contact - CBS650612 - Century Spring Corp.
Commerce, CA, United States
Disc Springs, Contact
CBS650612
Disc Springs, Contact CBS650612
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number CBS650612
Product Name Disc Springs, Contact
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Fibre - 3116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Internal Lock Washer, 5/16 Screw Size, 0.59375in. Outside Diameter, .030in. Thick, Material- Stainless Steel. - A 9X21-I31 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.594 inch (15.081 mm)
View Details
Washers - 2874234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 1.220 inch (31.000 mm)
View Details
Bushing Seal - 60065 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details