Century Spring Corp. BB Series Disc Springs BB-R-2

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

BB-R-2 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain positioning accuracy of the bearing, eliminating end play, and reduces vibration and shaft deflection. The BB-R-2 is made from C1075 steel, featuring a Rockwell hardness of C40-51, which contributes to its durability and performance under load. The dimensions include an outer diameter of 0.366 inches, an inner diameter of 0.228 inches, and a thickness of 0.008 inches. It is capable of handling a load of 5.90 lbs at a deflection of 0.006 inches. This product is suitable for applications requiring increased bearing rigidity and reduced running noise.

Datasheet Summary
Powered by GS/AI

BB-R-2 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain positioning accuracy of the bearing, eliminating end play, and reduces vibration and shaft deflection. The BB-R-2 is made from C1075 steel, featuring a Rockwell hardness of C40-51, which contributes to its durability and performance under load. The dimensions include an outer diameter of 0.366 inches, an inner diameter of 0.228 inches, and a thickness of 0.008 inches. It is capable of handling a load of 5.90 lbs at a deflection of 0.006 inches. This product is suitable for applications requiring increased bearing rigidity and reduced running noise.

Suppliers

Company
Product
Description
Supplier Links
BB Series Disc Springs - BB-R-2 - Century Spring Corp.
Commerce, CA, United States
BB Series Disc Springs
BB-R-2
BB Series Disc Springs BB-R-2
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number BB-R-2
Product Name BB Series Disc Springs
Washer Type Ball Bearing Disc Spring
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31936 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 1870608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details