Century Spring Corp. BB Series Disc Springs BB-6309

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

BB-6309 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain positioning accuracy without end play, reduces vibration, and minimizes shaft deflection. The material used is C1075 steel, with a Rockwell hardness rating of C40-51, ensuring durability and performance under load. The dimensions include an outer diameter of 3.898 inches, an inner diameter of 2.579 inches, and a thickness of 0.039 inches. It has a load capacity of 2.600 lbs at a deflection of 30.4 mm. This product is suitable for applications requiring high rigidity and reduced running noise in bearing assemblies.

Datasheet Summary
Powered by GS/AI

BB-6309 is a disc spring from the BB Series by Century Spring Corp., specifically designed for use as a preloading spring with radial ball bearings. This spring helps maintain positioning accuracy without end play, reduces vibration, and minimizes shaft deflection. The material used is C1075 steel, with a Rockwell hardness rating of C40-51, ensuring durability and performance under load. The dimensions include an outer diameter of 3.898 inches, an inner diameter of 2.579 inches, and a thickness of 0.039 inches. It has a load capacity of 2.600 lbs at a deflection of 30.4 mm. This product is suitable for applications requiring high rigidity and reduced running noise in bearing assemblies.

Suppliers

Company
Product
Description
Supplier Links
BB Series Disc Springs - BB-6309 - Century Spring Corp.
Commerce, CA, United States
BB Series Disc Springs
BB-6309
BB Series Disc Springs BB-6309
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number BB-6309
Product Name BB Series Disc Springs
Washer Type Ball Bearing Disc Spring
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Washers (2 Piece) - 41204 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 3/8"
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 8199833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material Unalloyed steel
Inside Diameter 0.669 inch (17.000 mm)
View Details