Century Spring Corp. BB Series Disc Springs BB-6224

Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Description
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.
Datasheet
Datasheet Summary
Powered by GS/AI

BB-6224 is a disc spring from the BB Series by Century Spring Corp., designed specifically for use with radial ball bearings. This spring helps maintain positioning accuracy of the bearing, eliminating end play, and reducing vibration and shaft deflection. The BB-6224 is made from C1075 steel and has a Rockwell hardness rating of C40-51, indicating a robust material suitable for demanding applications. The spring's dimensions include an outer diameter of 8.386 inches, an inner diameter of 5.945 inches, and a thickness of 0.089 inches. It is capable of supporting a load of 215.20 lbs at a deflection of 4.500 inches. This product is ideal for applications requiring precise preload and rigidity in bearing assemblies.

Datasheet Summary
Powered by GS/AI

BB-6224 is a disc spring from the BB Series by Century Spring Corp., designed specifically for use with radial ball bearings. This spring helps maintain positioning accuracy of the bearing, eliminating end play, and reducing vibration and shaft deflection. The BB-6224 is made from C1075 steel and has a Rockwell hardness rating of C40-51, indicating a robust material suitable for demanding applications. The spring's dimensions include an outer diameter of 8.386 inches, an inner diameter of 5.945 inches, and a thickness of 0.089 inches. It is capable of supporting a load of 215.20 lbs at a deflection of 4.500 inches. This product is ideal for applications requiring precise preload and rigidity in bearing assemblies.

Suppliers

Company
Product
Description
Supplier Links
BB Series Disc Springs - BB-6224 - Century Spring Corp.
Commerce, CA, United States
BB Series Disc Springs
BB-6224
BB Series Disc Springs BB-6224
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage of a disc spring is that it generates high force in a very short spring length and with minimal movement when compressed. All Century Spring disc springs are subject to exacting manufacturing and quality control standards. All discs are preset so that they will not significantly relax under load over time. Century Spring also offers pre-stressed disc springs specifically sized for use with bolts.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Washers
Product Number BB-6224
Product Name BB Series Disc Springs
Washer Type Ball Bearing Disc Spring
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L280HV250 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Washers - 8199842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material StainlessSteel; Stainless steel
Inside Diameter 0.339 inch (8.600 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details