The BB-16 compression spring from Century Spring Corp. features a free length of 0.50 inches (12.7 mm) and an outer diameter of 0.204 inches (5.2 mm). It is made from stainless steel (SST) and has a wire diameter of 0.016 inches (0.4 mm). The spring is designed to provide a rate of 7.5 lbs/in (1.3 N/mm) and can withstand a maximum load of 1.9 lbs (0.9 kg) with a suggested maximum deflection of 0.26 inches (6.5 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | BB-16 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |