The B7-4 compression spring from Century Spring Corp. features an outer diameter of 0.172 inches (4.37 mm) and a free length of 2.24 inches (57.2 mm). It is made from music wire, which provides good tensile strength and elasticity. The spring has a wire diameter of 0.064 inches (1.63 mm) and a total of 10 coils. It is designed to handle a suggested maximum load of 6.2 lbs (27.6 N) with a maximum deflection of 1.6 inches (40.6 mm) before reaching solid length. The ends of the spring are closed, which can help in applications requiring a more stable and secure fit. This spring is suitable for various applications where resistance to compressive forces is needed.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | B7-4 |
| Product Name | Compression Springs |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.3600 inch (9.14 mm) |