The Century Spring Corp. Compression Spring B2-66 features an outer diameter of 0.550 inches (14.0 mm) and a free length of 2.63 inches (66.7 mm). It is constructed from music wire, providing durability and resilience. The spring has a rate of 160 lbs/in (28 N/mm) and a suggested maximum deflection of 0.65 inches (16 mm). It can support a maximum load of 105 lbs (466 N) and has a solid length of 1.70 inches (43.2 mm). The wire diameter is 0.136 inches (3.5 mm), and the ends are closed. This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | B2-66 |
| Product Name | Compression Springs |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.8220 inch (20.88 mm) |