The B17-162 extension spring from Century Spring Corp. has a wire diameter of 0.250 inches (6.35 mm) and a length of 2.38 inches (60.3 mm). It is made from music wire (MW) and features a zinc finish. The spring has a load rating of 3.3 lbs (14.6 N) and a deflection of 0.6 inches (15.2 mm). It is designed to provide initial tension, which is essential for applications requiring a secure hold. This spring is suitable for various applications where energy absorption and resistance to pulling forces are necessary.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | B17-162 |
| Product Name | Extension Spring, Regular |
| Material | Alloy steel (music wire) |
| Outer Diameter (OD) | 0.2500 inch (6.35 mm) |
| Wire Diameter | 0.0290 inch (0.7366 mm) |
| Free Length | 2.38 inch (60.45 mm) |