The B1-66 extension spring from Century Spring Corp. features a diameter of 1.97 inches and a length of 2.4 inches. It is constructed from spring steel with a finish of gold iridite. This spring has a rate of 4 lbs/in and a suggested maximum load of 24 lbs. The wire diameter is 0.038 inches, providing a balance of strength and flexibility. The initial tension is designed to ensure secure installation, making it suitable for applications requiring reliable energy absorption and resistance to pulling forces. This product is ideal for engineers seeking a robust extension spring for various mechanical applications.
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c
| Century Spring Corp. | |
|---|---|
| Product Category | Extension Springs |
| Product Number | B1-66 |
| Product Name | Extension Spring, Regular |
| Material | Other |
| Outer Diameter (OD) | 0.3590 inch (9.12 mm) |
| Wire Diameter | 0.0380 inch (0.9652 mm) |
| Free Length | 1.97 inch (50.04 mm) |