Century Spring Corp. Compression Springs, Regular A9-52

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The A9-52 compression spring from Century Spring Corp. is a stainless steel spring with a free length of 0.97 inches (24.6 mm) and an outer diameter of 0.219 inches (5.56 mm). It features a wire diameter of 0.173 inches (4.4 mm) and is designed to provide a spring rate of 4.4 lbs/in (0.77 N/mm). The suggested maximum deflection for this spring is 0.49 inches (12.2 mm), with a maximum load capacity of 2.2 lbs (9.7 N). This spring is suitable for applications requiring resistance to compressive forces and energy storage. It is manufactured from high-grade stainless steel, ensuring durability and resistance to corrosion.

Datasheet Summary
Powered by GS/AI

The A9-52 compression spring from Century Spring Corp. is a stainless steel spring with a free length of 0.97 inches (24.6 mm) and an outer diameter of 0.219 inches (5.56 mm). It features a wire diameter of 0.173 inches (4.4 mm) and is designed to provide a spring rate of 4.4 lbs/in (0.77 N/mm). The suggested maximum deflection for this spring is 0.49 inches (12.2 mm), with a maximum load capacity of 2.2 lbs (9.7 N). This spring is suitable for applications requiring resistance to compressive forces and energy storage. It is manufactured from high-grade stainless steel, ensuring durability and resistance to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs, Regular - A9-52 - Century Spring Corp.
Commerce, CA, United States
Compression Springs, Regular
A9-52
Compression Springs, Regular A9-52
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number A9-52
Product Name Compression Springs, Regular
Material Stainless Steel
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751641 - RS Components, Ltd.
Specs
Outer Diameter 0.3642 inch (9.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 0.8661 inch (22 mm)
View Details
Multi Turn Wave Spring 65Mn - LM60-H3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
0.057
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details