The A15-6 compression spring from Century Spring Corp. features a free length of 0.38 inches (9.5 mm) and an outer diameter of 0.140 inches (3.56 mm). It is constructed from stainless steel and has a wire diameter of 0.100 inches (2.54 mm). The spring is designed to provide a rate of 21 lbs/in (3.6 N/mm) and can withstand a suggested maximum load of 2.2 lbs (9.8 N) with a solid length of 0.18 inches (4.4 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | A15-6 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |