The A13-57 compression spring from Century Spring Corp. features an outer diameter of 0.390 inches (9.91 mm) and a free length of 2.320 inches (58.9 mm). It has a wire diameter of 0.035 inches (0.9 mm) and is made from music wire, which provides good tensile strength and elasticity. The spring is designed to handle a maximum load of 4.3 lbs (19 N) with a suggested maximum deflection of 0.15 inches (3.9 mm). This spring is suitable for applications requiring reliable resistance to compressive forces and energy storage. The ends of the spring are closed, which can enhance its performance in certain applications.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | A13-57 |
| Product Name | Compression Springs |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.3900 inch (9.91 mm) |