The A13-14 compression spring from Century Spring Corp. features a free length of 0.53 inches (13.5 mm) and an outer diameter of 0.360 inches (9.14 mm). It is constructed from stainless steel (SST) and has a wire diameter of 0.046 inches (1.2 mm). The spring is designed to provide a rate of 56 lbs/in (9.8 N/mm) and can withstand a suggested maximum load of 9.6 lbs (43 N) with a solid length of 0.25 inches (6.4 mm). The total number of coils is not specified. This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | A13-14 |
| Product Name | Compression Springs |
| Material | Stainless Steel |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |