Century Spring Corp. Compression Springs, Regular A12-29

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The A12-29 compression spring from Century Spring Corp. is a regular compression spring made from music wire. It has an outer diameter of 0.234 inches (5.94 mm) and a free length of 0.47 inches (11.9 mm). The spring features a wire diameter of 0.210 inches (5.3 mm) and is designed to handle a maximum load of 8.00 lbs (35.6 N) with a suggested maximum deflection of 0.36 inches (9.2 mm). The spring is coiled in a cylindrical shape and is suitable for applications requiring resistance to compressive forces. The ends of the spring are closed, providing a stable and secure fit in various mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The A12-29 compression spring from Century Spring Corp. is a regular compression spring made from music wire. It has an outer diameter of 0.234 inches (5.94 mm) and a free length of 0.47 inches (11.9 mm). The spring features a wire diameter of 0.210 inches (5.3 mm) and is designed to handle a maximum load of 8.00 lbs (35.6 N) with a suggested maximum deflection of 0.36 inches (9.2 mm). The spring is coiled in a cylindrical shape and is suitable for applications requiring resistance to compressive forces. The ends of the spring are closed, providing a stable and secure fit in various mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs, Regular - A12-29 - Century Spring Corp.
Commerce, CA, United States
Compression Springs, Regular
A12-29
Compression Springs, Regular A12-29
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number A12-29
Product Name Compression Springs, Regular
Material Alloy Steel (Music Wire)
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751562 - RS Components, Ltd.
Specs
Outer Diameter 0.2362 inch (6 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.36 inch (34.5 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details