Century Spring Corp. Compression Springs, Regular A12-14

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The A12-14 compression spring from Century Spring Corp. is a regular compression spring made from music wire. It has an outer diameter of 0.390 inches (9.91 mm) and a free length of 0.970 inches (24.6 mm). The spring features a wire diameter of 0.046 inches (1.17 mm) and is designed to handle a maximum load of 20 lbs (89 N) with a suggested maximum deflection of 0.78 inches (19.8 mm). The spring is coiled in a cylindrical shape and is suitable for applications requiring resistance to compressive forces. It is available with closed ends and has a zinc finish. This product is ideal for engineers looking for reliable compression springs for various mechanical applications.

Datasheet Summary
Powered by GS/AI

The A12-14 compression spring from Century Spring Corp. is a regular compression spring made from music wire. It has an outer diameter of 0.390 inches (9.91 mm) and a free length of 0.970 inches (24.6 mm). The spring features a wire diameter of 0.046 inches (1.17 mm) and is designed to handle a maximum load of 20 lbs (89 N) with a suggested maximum deflection of 0.78 inches (19.8 mm). The spring is coiled in a cylindrical shape and is suitable for applications requiring resistance to compressive forces. It is available with closed ends and has a zinc finish. This product is ideal for engineers looking for reliable compression springs for various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs, Regular - A12-14 - Century Spring Corp.
Commerce, CA, United States
Compression Springs, Regular
A12-14
Compression Springs, Regular A12-14
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number A12-14
Product Name Compression Springs, Regular
Material Alloy Steel (Music Wire)
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Overlap Wave Spring Washer - LR-0050 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.5000 inch (12.7 mm)
View Details
Compression Springs - 821374 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
0.148
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details