Century Spring Corp. Compression Springs, Regular A10-35

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The A10-35 compression spring from Century Spring Corp. is a regular compression spring made from stainless steel. It has an outer diameter of 0.59 inches (15.1 mm) and a free length of 2.0 inches (50.8 mm). The spring features a wire diameter of 0.204 inches (5.2 mm) and a solid length of 1.3 inches (33.0 mm). It is designed to handle a maximum load of 20 lbs (89 N) and can withstand a maximum deflection of 3.6 inches (91.4 mm). The spring is coiled in a cylindrical shape, providing resistance to compressive forces applied axially, making it suitable for various applications where energy storage or force resistance is required.

Datasheet Summary
Powered by GS/AI

The A10-35 compression spring from Century Spring Corp. is a regular compression spring made from stainless steel. It has an outer diameter of 0.59 inches (15.1 mm) and a free length of 2.0 inches (50.8 mm). The spring features a wire diameter of 0.204 inches (5.2 mm) and a solid length of 1.3 inches (33.0 mm). It is designed to handle a maximum load of 20 lbs (89 N) and can withstand a maximum deflection of 3.6 inches (91.4 mm). The spring is coiled in a cylindrical shape, providing resistance to compressive forces applied axially, making it suitable for various applications where energy storage or force resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs, Regular - A10-35 - Century Spring Corp.
Commerce, CA, United States
Compression Springs, Regular
A10-35
Compression Springs, Regular A10-35
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number A10-35
Product Name Compression Springs, Regular
Material Stainless Steel
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - LR-0637-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.38 inch (162 mm)
View Details
Compression Springs - 751641 - RS Components, Ltd.
Specs
Outer Diameter 0.3642 inch (9.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 0.8661 inch (22 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details