RAF Electronic Hardware Board Spacers, Standoffs 9110-100-S-12

Description
"Round Spacer Unthreaded Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2175-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2175-ND
Board Spacers, Standoffs 1772-2175-ND
"Round Spacer Unthreaded Steel 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9110-100-S-12
Standoffs & Spacers 9110-100-S-12
Standoffs & Spacers 1.5 ZincPLT STL RND Spac 1 L 1 SCR

Standoffs & Spacers 1.5 ZincPLT STL RND Spac 1 L 1 SCR

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2175-ND 9110-100-S-12
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details