The Spacers Inch, part number 9058-75-B, are constructed from brass and feature a round shape. The outer diameter measures 1-1/4 inches, and the length is 0.875 inches. The hole clearance is designed to accommodate a diameter of 0.75 inches, with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 9058-75-B |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |