RAF Electronic Hardware 3 Position Folding Handles 8895-3724-SS

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8895-3724-SS - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8895-3724-SS
3 Position Folding Handles 8895-3724-SS
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8895-3724-SS
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.84 inches (46.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Soft-touch Grasp Handle - EPG85SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Handle Material Plastic
Material Description Polypropylene
View Details
Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details