RAF Electronic Hardware 3 Position Folding Handles 8884-3124-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8884-3124-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8884-3124-A
3 Position Folding Handles 8884-3124-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8884-3124-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.7 inches (43.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40127 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC311YE -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
LARGE HANDLE INLINE POST - MDH-PS350-IH - MDH-PS350-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Chrome Matte
Handle Material Metal
Material Description 304 Stainless Steel
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details