RAF Electronic Hardware 3 Position Folding Handles 8883-3124-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8883-3124-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8883-3124-A
3 Position Folding Handles 8883-3124-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8883-3124-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.7 inches (43.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Handle - SA, RA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Hard Chrome Plated
Features Revolving Handle (optional feature)
Handle Material Metal
View Details
NBG Assembly housing - NBG - NBG311/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details