RAF Electronic Hardware 3 Position Folding Handles 8879-3124-A

Description
3 Position Folding Handles
Datasheet
Description
3 Position Folding Handles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Position Folding Handles - 8879-3124-A - RAF Electronic Hardware
Seymour, CT, United States
3 Position Folding Handles
8879-3124-A
3 Position Folding Handles 8879-3124-A
3 Position Folding Handles

3 Position Folding Handles

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Handles and Pulls (industrial)
Product Number 8879-3124-A
Product Name 3 Position Folding Handles
Features FoldAway
Handle Material Metal
Height 1.7 inches (43.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tray Handle - TR1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Natural
Handle Material Metal
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
FOLDING RING PULL (SPRING LOADED) - 980643 - 980643 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details